Melexis NV Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881LUA-AAA-000-BU US1881LUA-AAA-000-BU

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 126845-US1881LUA-AAA -000-BU Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 50mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92UA Purpose: Latch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: 150°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 126845-US1881LUA-AAA -000-BU Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 50mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92UA Purpose: Latch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: 150°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881LUA-AAA-000-BU - 126845-US1881LUA-AAA-000-BU - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881LUA-AAA-000-BU
126845-US1881LUA-AAA-000-BU
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881LUA-AAA-000-BU 126845-US1881LUA-AAA-000-BU
Manufacturer: Melexis Technologies NV Win Source Part Number: 126845-US1881LUA-AAA -000-BU Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 50mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92UA Purpose: Latch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: 150°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Melexis Technologies NV
Win Source Part Number: 126845-US1881LUA-AAA-000-BU
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 50mA
Sensing Range: 9.5mT Trip, -9.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: TO-92UA
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 24 V
Testing Conditions: 150°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
US1881LUA-AAA-000-BU
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) US1881LUA-AAA-000-BU
MAGNETIC SWITCH LATCH TO92UA

MAGNETIC SWITCH LATCH TO92UA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 126845-US1881LUA-AAA-000-BU US1881LUA-AAA-000-BU
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881LUA-AAA-000-BU Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.5 to 5.5 volts
View Details
Sensors, Transducers -Magnetic Sensors- Switches (Solid State) -  - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details