Manufacturer: Melexis Technologies NV
Win Source Part Number: 902298-US1881LSO
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: US1881LSOTR-NDR, US1881LSOCT, US1881LSOTR, US1881LSOCT-NDR
MAGNETIC SWITCH LATCH SOT23
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 902298-US1881LSO | US1881LSO |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881LSO | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |