Melexis NV Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881ESO US1881ESO

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 138940-US1881ESO Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 50mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Purpose: Latch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: 85°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 138940-US1881ESO Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 50mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Purpose: Latch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: 85°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881ESO - 138940-US1881ESO - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881ESO
138940-US1881ESO
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881ESO 138940-US1881ESO
Manufacturer: Melexis Technologies NV Win Source Part Number: 138940-US1881ESO Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 50mA Sensing Range: 9.5mT Trip, -9.5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Purpose: Latch Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: 85°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Technologies NV
Win Source Part Number: 138940-US1881ESO
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 50mA
Sensing Range: 9.5mT Trip, -9.5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 24 V
Testing Conditions: 85°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
US1881ESO
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) US1881ESO
MAGNETIC SWITCH LATCH SOT23

MAGNETIC SWITCH LATCH SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 138940-US1881ESO US1881ESO
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - US1881ESO Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLT-9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details