IC MOTOR DRIVER 1.8V-6.5V 6UTQFN Product overview: US168ELD-AAA-000-SP from Melexis is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 6.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 6.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-US168ELD-AAA-000
Manufacturer: Melexis Technologies NV
Win Source Part Number: 1116688-US168ELD-AAA
Packaging: Bulk
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Output Current: 350mA
Voltage - Load: 1.8 V to 6.5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UTQFN (1.5x2)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 1.8V-6.5V 6UTQFN
IC MOTOR DRIVER 1.8V-6.5V 6UTQFN
Motor Driver On/Off 6-UTQFN (1.5x2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-US168ELD-AAA-000-SP | 1116688-US168ELD-AAA-000-SP | US168ELD-AAA-000-SP | US168ELD-AAA-000-SP | US168ELD-AAA-000-SP |
| Product Name | 1.8V 6.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - US168ELD-AAA-000-SP | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 6 volts | 2 to 6 volts | |||
| AC Input | 2 to 6 volts |