Manufacturer: Melexis Technologies NV
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993738-TH8080KDC
Termination: SMD/SMT
Mounting: SMD (SMT)
Data Rate: 20 kbps
Number of Pins: 8
Output Voltage: 900 mV
Baud Rate: 20 kbaud
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 18 V
Min Supply Voltage: 7 V
Number of I/Os: 1
Nominal Supply Current: 3 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 993738-TH8080KDC |
| Product Name | OEM Parts - OEM Parts (T - Z) - TH8080KDC |