Manufacturer: Melexis Technologies NV
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971050-TH72032KDC
Length: 4.98 mm
Mounting: SMD (SMT)
Frequency: 915 MHz
Data Rate: 40 kbps
Current - Transmitting: 13.4 mA
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.99 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971050-TH72032KDC |
| Product Name | OEM Parts - OEM Parts (T - Z) - TH72032KDC |