RF TRANSMITTER FSK 315MHZ 8SOIC
RF Transmitter FSK 315MHz -12dBm ~ 11dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transmitters | RF Transmitters |
| Product Number | TH72001KDC-BAA-000-TU | TH72001KDC-BAA-000-TU |
| Product Name | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | Alarm and Security Systems, RKE | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Output Power | -12 to 11 dBm | -12 dBm |
| Data Rate | 40 kbps | 40 kbps |
| Operating Frequency | 315 MHz | 315 MHz |