Melexis NV RF Transmitters - TH72001.2 TH72001.2

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 047990-TH72001.2 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 315MHz Power - Output: -12dBm to 11dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 3.2mA to 10.3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.95 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 047990-TH72001.2 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 315MHz Power - Output: -12dBm to 11dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 3.2mA to 10.3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.95 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TH72001.2 - 047990-TH72001.2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TH72001.2
047990-TH72001.2
RF Transmitters - TH72001.2 047990-TH72001.2
Manufacturer: Melexis Technologies NV Win Source Part Number: 047990-TH72001.2 Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 315MHz Power - Output: -12dBm to 11dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 3.2mA to 10.3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.95 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Melexis Technologies NV
Win Source Part Number: 047990-TH72001.2
Packaging: Tube/Rail
Applications: Alarm and Security Systems, RKE
Frequency: 315MHz
Power - Output: -12dBm to 11dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 3.2mA to 10.3mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.95 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
315 MHZ Rf Transmitter - 871-TH72001.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315 MHZ Rf Transmitter
871-TH72001.2
315 MHZ Rf Transmitter 871-TH72001.2
315 MHZ, FSK TRANSMITTER Product overview: TH72001.2 from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315 MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 315 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72001.2 can be used for catalog matching and distributor lookup.

315 MHZ, FSK TRANSMITTER Product overview: TH72001.2 from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315 MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 315 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72001.2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transmitters RF Transmitters
Product Number 047990-TH72001.2 871-TH72001.2
Product Name RF Transmitters - TH72001.2 315 MHZ Rf Transmitter
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power -12 dBm
Operating Frequency 315 MHz
Supply Voltage 1.95 to 5.5 volts
Applications Alarm and Security Systems, RKE
Unlock Full Specs
to access all available technical data