Melexis NV RF Receivers TH71111ENE-BAA-000-TR

Description
- RF Receiver ASK, FSK 800MHz ~ 930MHz -112dBm 260kbps PCB, Surface Mount 32-LQFP (7x7)
Request a Quote Datasheet
Description
- RF Receiver ASK, FSK 800MHz ~ 930MHz -112dBm 260kbps PCB, Surface Mount 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TH71111ENE-BAA-000-TR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, FSK 800MHz ~ 930MHz -112dBm 260kbps PCB, Surface Mount 32-LQFP (7x7)

- RF Receiver ASK, FSK 800MHz ~ 930MHz -112dBm 260kbps PCB, Surface Mount 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number TH71111ENE-BAA-000-TR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 800 to 930 MHz
Data Rate 260 kbps
Bias Current 9.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32178-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details