Melexis NV RF Transmitters - TH71072EDC TH71072EDC

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 796700-TH71072EDC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Alarm and Security Systems, RKE Frequency: 310MHz ~ 450MHz Operating Supply Voltage: 2.2 V ~ 5.5 V Power - Output: -12dBm ~ 2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Current - Transmitting: 4.8mA ~ 11.5mA Categories: RF/IF and RFID Data Rate (Maximum): 40kbps Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 796700-TH71072EDC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Alarm and Security Systems, RKE Frequency: 310MHz ~ 450MHz Operating Supply Voltage: 2.2 V ~ 5.5 V Power - Output: -12dBm ~ 2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Current - Transmitting: 4.8mA ~ 11.5mA Categories: RF/IF and RFID Data Rate (Maximum): 40kbps Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TH71072EDC - 796700-TH71072EDC - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TH71072EDC
796700-TH71072EDC
RF Transmitters - TH71072EDC 796700-TH71072EDC
Manufacturer: Melexis Technologies NV Win Source Part Number: 796700-TH71072EDC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Alarm and Security Systems, RKE Frequency: 310MHz ~ 450MHz Operating Supply Voltage: 2.2 V ~ 5.5 V Power - Output: -12dBm ~ 2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Current - Transmitting: 4.8mA ~ 11.5mA Categories: RF/IF and RFID Data Rate (Maximum): 40kbps Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Technologies NV
Win Source Part Number: 796700-TH71072EDC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Alarm and Security Systems, RKE
Frequency: 310MHz ~ 450MHz
Operating Supply Voltage: 2.2 V ~ 5.5 V
Power - Output: -12dBm ~ 2dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Current - Transmitting: 4.8mA ~ 11.5mA
Categories: RF/IF and RFID
Data Rate (Maximum): 40kbps
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transmitters - TH71072EDC-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
TH71072EDC-ND
RF Transmitters TH71072EDC-ND
"RF Transmitter ASK 310MHz ~ 450MHz -12dBm ~ 2dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"

"RF Transmitter ASK 310MHz ~ 450MHz -12dBm ~ 2dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
450MHZ Rf Transmitter
871-TH71072EDC
450MHZ Rf Transmitter 871-TH71072EDC
RF XMITTER ASK 310-450MHZ 8SOIC Product overview: TH71072EDC from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71072EDC can be used for catalog matching and distributor lookup.

RF XMITTER ASK 310-450MHZ 8SOIC Product overview: TH71072EDC from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71072EDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transmitters - TH71072EDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
TH71072EDC
RF and Wireless - RF Transmitters TH71072EDC
RF XMITTER ASK 310-450MHZ 8SOIC

RF XMITTER ASK 310-450MHZ 8SOIC

Supplier's Site
RF Transmitters - TH71072EDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TH71072EDC
RF Transmitters TH71072EDC
RF Transmitter ASK 310MHz ~ 450MHz -12dBm ~ 2dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

RF Transmitter ASK 310MHz ~ 450MHz -12dBm ~ 2dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 796700-TH71072EDC TH71072EDC-ND 871-TH71072EDC TH71072EDC TH71072EDC
Product Name RF Transmitters - TH71072EDC RF Transmitters 450MHZ Rf Transmitter RF and Wireless - RF Transmitters RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power -12 dBm -12 to 2 dBm -12 to 2 dBm -12 dBm
Operating Frequency 310 to 450 MHz 310 to 450 MHz 310 to 450 MHz 310 to 450 MHz
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts 2.2 to 5.5 volts
Device Type Transmitter
Unlock Full Specs
to access all available technical data