Melexis NV Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX92232LUA-AAA-002-BU MLX92232LUA-AAA-002-BU

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 885177-MLX92232LUA-A AA-002-BU Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Programmable Open Drain Hall Effect TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: MLX92232 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 885177-MLX92232LUA-A AA-002-BU Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Programmable Open Drain Hall Effect TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: MLX92232 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX92232LUA-AAA-002-BU - 885177-MLX92232LUA-AAA-002-BU - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX92232LUA-AAA-002-BU
885177-MLX92232LUA-AAA-002-BU
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX92232LUA-AAA-002-BU 885177-MLX92232LUA-AAA-002-BU
Manufacturer: Melexis Technologies NV Win Source Part Number: 885177-MLX92232LUA-A AA-002-BU Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Programmable Open Drain Hall Effect TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: MLX92232 Categories: Sensors Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Melexis Technologies NV
Win Source Part Number: 885177-MLX92232LUA-AAA-002-BU
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Programmable Open Drain Hall Effect TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: MLX92232
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MLX92232LUA-AAA-002-BU
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MLX92232LUA-AAA-002-BU
MAGNETIC SWITCH PROG TO92-3

MAGNETIC SWITCH PROG TO92-3

Supplier's Site
Switches (Solid State) - MLX92232LUA-AAA-002-BU - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
MLX92232LUA-AAA-002-BU
Switches (Solid State) MLX92232LUA-AAA-002-BU
MAGNETIC SWITCH PROG TO92-3

MAGNETIC SWITCH PROG TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 885177-MLX92232LUA-AAA-002-BU MLX92232LUA-AAA-002-BU MLX92232LUA-AAA-002-BU
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX92232LUA-AAA-002-BU Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data