The MLX92215LUA-AAA-000-
Win Source Part Number: 1235178-MLX92215LUA-
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 4.5mA
Current - Output (Max): 20mA
Sensing Range: 3mT Trip, -3mT Release
Voltage - Supply: 2.7V ~ 24V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Melexis Technologies NV
Base Product Number: MLX92215
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235178-MLX92215LUA-AAA-000-BU |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |