CURRENT SENSOR HE TO-92-3
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 413-MLX91211LUA-ABA-500-RETR-ND |
| Product Name | Current Sensors |
| Technology | Hall-Effect |
| Mounting / Configuration | TO-226-3, TO-92-3 Short Body |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 302 F (-40 to 150 C) |