Melexis NV Temperature Sensors - Temperature Sensors - Analog and Digital Output - MLX90614ESF-AAA MLX90614ESF-AAA

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 233254-MLX90614ESF-A AA Packaging: Tube/Rail Features: Sleep Mode Mounting: Through Hole Output Type: PWM, SMBus Resolution: 16 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 85°C Sensing Temperature - Remote: -70°C to 380°C (IR) Accuracy - Highest (Lowest): ±0.5°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-39 Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 0°C to 60°C (240°C to 380°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 233254-MLX90614ESF-A AA Packaging: Tube/Rail Features: Sleep Mode Mounting: Through Hole Output Type: PWM, SMBus Resolution: 16 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 85°C Sensing Temperature - Remote: -70°C to 380°C (IR) Accuracy - Highest (Lowest): ±0.5°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-39 Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 0°C to 60°C (240°C to 380°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MLX90614ESF-AAA - 233254-MLX90614ESF-AAA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MLX90614ESF-AAA
233254-MLX90614ESF-AAA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MLX90614ESF-AAA 233254-MLX90614ESF-AAA
Manufacturer: Melexis Technologies NV Win Source Part Number: 233254-MLX90614ESF-A AA Packaging: Tube/Rail Features: Sleep Mode Mounting: Through Hole Output Type: PWM, SMBus Resolution: 16 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 85°C Sensing Temperature - Remote: -70°C to 380°C (IR) Accuracy - Highest (Lowest): ±0.5°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-39 Supply Voltage - Operating: 4.5 V to 5.5 V Testing Conditions: 0°C to 60°C (240°C to 380°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Melexis Technologies NV
Win Source Part Number: 233254-MLX90614ESF-AAA
Packaging: Tube/Rail
Features: Sleep Mode
Mounting: Through Hole
Output Type: PWM, SMBus
Resolution: 16 b
Sensor Type: Digital, Infrared (IR)
Sensing Temperature - Local: -40°C to 85°C
Sensing Temperature - Remote: -70°C to 380°C (IR)
Accuracy - Highest (Lowest): ±0.5°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-39
Supply Voltage - Operating: 4.5 V to 5.5 V
Testing Conditions: 0°C to 60°C (240°C to 380°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 233254-MLX90614ESF-AAA
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MLX90614ESF-AAA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-NPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers