Win Source Part Number: 1120749-MLX90393ELW-
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100, Triaxis®
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: I2C, SPI
Bandwidth: 10Hz
Current - Supply (Max): 4mA
Current - Output (Max): 100µA
Axis: X, Y, Z
Resolution: 16 b
Voltage - Supply: 2.2V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MLX90393-ELW-ABA-011
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Melexis Technologies NV
Other Names: MLX90393ELW-ABA-011-
Base Product Number: MLX90393
SENSOR HALL I2C/SPI 16QFN
SENSOR HALL I2C/SPI 16QFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1120749-MLX90393ELW-ABA-011-RE | MLX90393ELW-ABA-011-RE | MLX90393ELW-ABA-011-RE |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |