Melexis NV Angle, Linear Position Measuring MLX90365LDC-ABD-200-SP

Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - MLX90365LDC-ABD-200-SP-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
MLX90365LDC-ABD-200-SP-ND
Angle, Linear Position Measuring MLX90365LDC-ABD-200-SP-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MLX90365LDC-ABD-200-SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MLX90365LDC-ABD-200-SP
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MLX90365LDC-ABD-200-SP
SENSOR ROTARY 360DEG SMD

SENSOR ROTARY 360DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number MLX90365LDC-ABD-200-SP-ND MLX90365LDC-ABD-200-SP
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
linear-sensors - LD0-CAA1B-1212-5G30-H2B - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details