Win Source Part Number: 1353088-MLX90290LUA-
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Melexis Technologies NV
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Base Product Number: MLX90290
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply (Max): 8mA
Current - Output (Max): 20mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 50kHz
SENSOR HALL EFFECT ANALOG TO92-3
SENSOR HALL EFFECT ANALOG TO92-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1353088-MLX90290LUA-AAA-500-BU | MLX90290LUA-AAA-500-BU | MLX90290LUA-AAA-500-BU |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |