Manufacturer: Melexis Technologies NV
Win Source Part Number: 788966-MLX90254LVA-B
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 4-SSIP Module
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 4 V ~ 24 V
Sensing Range: 0.5mT Trip, -0.5mT Release
Family Name: MLX90254
Categories: Sensors, Transducers
Manufacturer Package: 4-SIP
Current - Output (Maximum): 25mA
Maximum Supply Current: 12mA
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH SPEC PURP 4SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 788966-MLX90254LVA-BBA-000-BU | MLX90254LVA-BBA-000-BU |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MLX90254LVA-BBA-000-BU | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |