Melexis NV Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90248ESO MLX90248ESO

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 044879-MLX90248ESO Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 10μA Current - Output (Max): 10mA Sensing Range: ±6mT Trip, ±0.8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.5 V to 3.6 V Testing Conditions: 25°C
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 044879-MLX90248ESO Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 10μA Current - Output (Max): 10mA Sensing Range: ±6mT Trip, ±0.8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.5 V to 3.6 V Testing Conditions: 25°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90248ESO - 044879-MLX90248ESO - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90248ESO
044879-MLX90248ESO
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90248ESO 044879-MLX90248ESO
Manufacturer: Melexis Technologies NV Win Source Part Number: 044879-MLX90248ESO Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 10μA Current - Output (Max): 10mA Sensing Range: ±6mT Trip, ±0.8mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.5 V to 3.6 V Testing Conditions: 25°C

Manufacturer: Melexis Technologies NV
Win Source Part Number: 044879-MLX90248ESO
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 10μA
Current - Output (Max): 10mA
Sensing Range: ±6mT Trip, ±0.8mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.5 V to 3.6 V
Testing Conditions: 25°C

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MLX90248ESO
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MLX90248ESO
MAGNETIC SWITCH OMNIPOLAR SOT23

MAGNETIC SWITCH OMNIPOLAR SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 044879-MLX90248ESO MLX90248ESO
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90248ESO Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Angular Sensor, Aec-Q100, Gmr, Tssop-16; Magnetoresistive Sensor Technology Infineon - 33AC3326 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details