Melexis NV Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90217LUA-CAA-000-BU MLX90217LUA-CAA-000-BU

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 023499-MLX90217LUA-C AA-000-BU Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 400mT Trip, 50mT Release Family Name: MLX90217 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92UA Purpose: Special Purpose Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): SS40A-L; HI401; UGN3120LT; ATS665LSG; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 023499-MLX90217LUA-C AA-000-BU Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 400mT Trip, 50mT Release Family Name: MLX90217 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92UA Purpose: Special Purpose Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): SS40A-L; HI401; UGN3120LT; ATS665LSG; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90217LUA-CAA-000-BU - 023499-MLX90217LUA-CAA-000-BU - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90217LUA-CAA-000-BU
023499-MLX90217LUA-CAA-000-BU
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90217LUA-CAA-000-BU 023499-MLX90217LUA-CAA-000-BU
Manufacturer: Melexis Technologies NV Win Source Part Number: 023499-MLX90217LUA-C AA-000-BU Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 25mA Sensing Range: 400mT Trip, 50mT Release Family Name: MLX90217 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92UA Purpose: Special Purpose Supply Voltage - Operating: 3.5 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): SS40A-L; HI401; UGN3120LT; ATS665LSG; ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Technologies NV
Win Source Part Number: 023499-MLX90217LUA-CAA-000-BU
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 400mT Trip, 50mT Release
Family Name: MLX90217
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: TO-92UA
Purpose: Special Purpose
Supply Voltage - Operating: 3.5 V to 24 V
Testing Conditions: -40°C to 150°C
Alternative Parts (Cross-Reference): SS40A-L; HI401; UGN3120LT; ATS665LSG;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
MLX90217LUA-CAA-000-BU
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) MLX90217LUA-CAA-000-BU
MAGNETIC SWITCH SPEC PURP TO92UA

MAGNETIC SWITCH SPEC PURP TO92UA

Supplier's Site
Switches (Solid State) - MLX90217LUA-CAA-000-BU - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
MLX90217LUA-CAA-000-BU
Switches (Solid State) MLX90217LUA-CAA-000-BU
MAGNETIC SWITCH SPEC PURP TO92UA

MAGNETIC SWITCH SPEC PURP TO92UA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 023499-MLX90217LUA-CAA-000-BU MLX90217LUA-CAA-000-BU MLX90217LUA-CAA-000-BU
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - MLX90217LUA-CAA-000-BU Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1171EEHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 1.65 to 3.5 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial - 1235361-SR3G-A1 - Win Source Electronics
Specs
Sensor Type Magnetic; Proximity Sensors
Package / Mounting Cylinder, Threaded
Material Magnet, South Pole
View Details
250 Oe Sat. Gradiometer, 2.5 KOhm, RoHS SOIC - AB001-02E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers