Melexis NV Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MLX90215LVA-AAA-111-SP MLX90215LVA-AAA-111-SP

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 788965-MLX90215LVA-A AA-111-SP Type: Linear Operating Temperature Range: -40°C ~ 150°C (TA) Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 4.5 V ~ 5.5 V Bandwidth: 1.3kHz Axis: Single Sensing Range: Unlimited Resolution: 10 b Categories: Sensors, Transducers Current - Output (Maximum): 2mA Maximum Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 788965-MLX90215LVA-A AA-111-SP Type: Linear Operating Temperature Range: -40°C ~ 150°C (TA) Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 4.5 V ~ 5.5 V Bandwidth: 1.3kHz Axis: Single Sensing Range: Unlimited Resolution: 10 b Categories: Sensors, Transducers Current - Output (Maximum): 2mA Maximum Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MLX90215LVA-AAA-111-SP - 788965-MLX90215LVA-AAA-111-SP - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MLX90215LVA-AAA-111-SP
788965-MLX90215LVA-AAA-111-SP
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MLX90215LVA-AAA-111-SP 788965-MLX90215LVA-AAA-111-SP
Manufacturer: Melexis Technologies NV Win Source Part Number: 788965-MLX90215LVA-A AA-111-SP Type: Linear Operating Temperature Range: -40°C ~ 150°C (TA) Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 4.5 V ~ 5.5 V Bandwidth: 1.3kHz Axis: Single Sensing Range: Unlimited Resolution: 10 b Categories: Sensors, Transducers Current - Output (Maximum): 2mA Maximum Supply Current: 6.5mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Technologies NV
Win Source Part Number: 788965-MLX90215LVA-AAA-111-SP
Type: Linear
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Operating Supply Voltage: 4.5 V ~ 5.5 V
Bandwidth: 1.3kHz
Axis: Single
Sensing Range: Unlimited
Resolution: 10 b
Categories: Sensors, Transducers
Current - Output (Maximum): 2mA
Maximum Supply Current: 6.5mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear, Compass (ICs) - MLX90215LVA-AAA-111-SP - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
MLX90215LVA-AAA-111-SP
Linear, Compass (ICs) MLX90215LVA-AAA-111-SP
SENSOR HALL EFFECT ANALOG 4SIP

SENSOR HALL EFFECT ANALOG 4SIP

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - MLX90215LVA-AAA-111-SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
MLX90215LVA-AAA-111-SP
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) MLX90215LVA-AAA-111-SP
SENSOR HALL EFFECT ANALOG 4SIP

SENSOR HALL EFFECT ANALOG 4SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 788965-MLX90215LVA-AAA-111-SP MLX90215LVA-AAA-111-SP MLX90215LVA-AAA-111-SP
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - MLX90215LVA-AAA-111-SP Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data