Manufacturer: Melexis Technologies NV
Win Source Part Number: 885157-MLX75303KXD-E
Series: Automotive, AEC-Q100, SensorEyeC™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Optical Sensor 850nm Switch Open Drain
Package: Bulk
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 885157-MLX75303KXD-EAA-000-SP |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Logic Output - MLX75303KXD-EAA-000-SP |