Telecom Circuit, Product overview: MLX72013KDC-AAA-000-
Manufacturer: Melexis Technologies NV
Win Source Part Number: 885155-MLX72013KDC-A
Operating Temperature Range: -40°C ~ 125°C
Features: RF Transmitter ASK, FSK 433MHz -16dBm ~ 12dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MLX72013KDC-AAA-000-
"RF Transmitter ASK, FSK 433MHz -16dBm ~ 12dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"
RF XMITTER ASK/FSK 433MHZ 8SOIC
RF Transmitter ASK, FSK 433MHz -16dBm ~ 12dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-MLX72013KDC-AAA-000-RE | 885155-MLX72013KDC-AAA-000-RE | MLX72013KDC-AAA-000-RETR-ND | MLX72013KDC-AAA-000-RE | MLX72013KDC-AAA-000-RE |
| Product Name | Rf Transmitter | RF Transmitters - MLX72013KDC-AAA-000-RE | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Features | RoHS | Antenna Connector | RoHS | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Device Type | Transmitter | ||||
| Applications | Alarm and Security Systems, RKE, TPMS | Alarm and Security Systems, RKE, TPMS |