LED Driver IC 1 Output Linear PWM Dimming 8-SOIC
LED Driver, PDSO8 Product overview: MLX10803KDC-AAA-000-
Manufacturer: Melexis Technologies NV
Win Source Part Number: 788962-MLX10803KDC-A
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Automotive
Mounting: SMD
Frequency: 500kHz ~ 5MHz
Internal Switch(s): No
Number of Outputs: 1
Dimming: PWM
Family Name: MLX10803KDC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 32V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): TLC59283DBQ; TLC59283DBQR; CY8CLED02-8SXIT; MIC4801YM;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC LED DRIVER LINEAR PWM 8SOIC
IC LED DRVR LIN DIM 500MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MLX10803KDC-AAA-000-RETR-ND | 137-MLX10803KDC-AAA-000-RE | 788962-MLX10803KDC-AAA-000-RE | MLX10803KDC-AAA-000-RE | MLX10803KDC-AAA-000-RE |
| Product Name | LED Drivers | LED Driver IC | Board Mount LED Drivers - MLX10803KDC-AAA-000-RE | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |