The MLX90621 is a compact 16x4 pixel infrared (IR) array sensor designed for non-contact temperature measurement. It operates within a temperature range of -40°C to 85°C for ambient sensing and -50°C to 300°C for object temperature detection. The device features a factory calibration with calibration parameters stored in EEPROM, ensuring accurate readings. It utilizes an I2C compatible digital interface for easy integration and supports a programmable frame rate from 0.5Hz to 512Hz, allowing flexibility in balancing speed and accuracy. The sensor has a low current consumption of less than 9mA during operation and less than 7µA in sleep mode, making it energy-efficient. It is housed in an industry-standard four-lead TO-39 package, facilitating straightforward integration into various applications. The MLX90621 is suitable for a wide range of applications, including temperature sensing in HVAC systems, home appliances, automotive climate control, and security systems. Its small size and low cost make it an attractive option for engineers looking to implement thermal sensing solutions in their projects.
Win Source Part Number: 1019790-EVB90621
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Sensing Range: -40°C ~ 85°C
Utilized IC / Part: MLX90621
Sensor Type: Temperature
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Melexis Technologies NV
MLX90621 - Temperature Sensor Evaluation Board
BOARD EVALUATION FOR MLX90621
Temperature Sensor Development Tools Evaluation Board for MLX90621 Infrared Thermometer Module board, supply, USB cable, 1 sensor, software
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1019790-EVB90621 | EVB90621-ND | EVB90621 | EVB90621 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Temperature Sensor Development Tools |
| Category | Developement Board | Developement Board | Developement Board; Development Software |