Meilhaus Electronic GmbH Cable, Connection, 78Pol, 1Meter; Connector Type A Meilhaus AK-D78/1

Description
CABLE, CONNECTION, 78POL, 1METER; Connector Type A:D Subminiature Plug, 78 Way; Connector Type B:D Subminiature Socket, 78 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CABLE, CONNECTION, 78POL, 1METER; Connector Type A:D Subminiature Plug, 78 Way; Connector Type B:D Subminiature Socket, 78 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Connection, 78Pol, 1Meter; Connector Type A Meilhaus - 37K9061 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Connection, 78Pol, 1Meter; Connector Type A Meilhaus
37K9061
Cable, Connection, 78Pol, 1Meter; Connector Type A Meilhaus 37K9061
CABLE, CONNECTION, 78POL, 1METER; Connector Type A:D Subminiature Plug, 78 Way; Connector Type B:D Subminiature Socket, 78 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:-; SVHC:No RoHS Compliant: Yes

CABLE, CONNECTION, 78POL, 1METER; Connector Type A:D Subminiature Plug, 78 Way; Connector Type B:D Subminiature Socket, 78 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37K9061
Product Name Cable, Connection, 78Pol, 1Meter; Connector Type A Meilhaus
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details