CABLE, IEEE488, 1M; Connector Type A:IEEE 488 (GPIB); Connector Type B:IEEE 488 (GPIB); Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25M5786 |
| Product Name | Cable, Ieee488, 1M; Connector Type A Meilhaus |
| Cable Length | 3.28 ft (10 dm) |