MegiQ MegiQ VNA-0460e, 400MHz to 6GHz 2/3-port VNA VNA-0460e

Description
MegiQ VNA-0460e, compact 400MHz to 6GHz 2/3-port Vector Network Analyzer with Bias Generator The VNA-0460e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the VNA-0460-ESB Starter Kit, a VNA and the VNA Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!) This VNA is ideal for measuring all kinds of micro-circuits like antennas, attenuators, amplifiers etc. Its frequency range includes most popular telecom bands such as GSM-GPRS-LTE, Wifi, DECT, GPS, ISM, Zigbee, and Bluetooth. With its small size, it can also be used close to the antenna inside a large device or installation, and is ideal for on-site measurements. MegiQ has developed a new custom cabinet for the VNA-0440 and VNA-0460 series. It is a two piece milled aluminium cabinet that integrates all the different shielding measures that were used in the previous version. Besides a much nicer styling, the new cabinet is more robust, improves shielding and has better thermal behaviour, resulting in much quieter operation. The extra Generator port provides an additional signal port that can be used for measuring 3-port devices. A built-in Bias Generator provides a voltage/current source from -14V to +14V and 100mA. Each of the three ports can be routed to either the bias voltage, ground, or open. Included in the product are: VNA-0460e PC-software, for controlling, saving data and set-ups, analysis, reporting, etc. Power supply and USB Cable Documentation Carrying case With the VNA Application Programming Interface, the VNA-0460e can be used for automated production testing. Features: 2½-port VNA Frequency range 400MHz to 6GHz Measuring power -30 to +5dBm Data up to 20,000 points Port calibrated Signal Generator output Parametric sweeps Bias Voltage/Current generator
Datasheet
Description
MegiQ VNA-0460e, compact 400MHz to 6GHz 2/3-port Vector Network Analyzer with Bias Generator The VNA-0460e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the VNA-0460-ESB Starter Kit, a VNA and the VNA Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!) This VNA is ideal for measuring all kinds of micro-circuits like antennas, attenuators, amplifiers etc. Its frequency range includes most popular telecom bands such as GSM-GPRS-LTE, Wifi, DECT, GPS, ISM, Zigbee, and Bluetooth. With its small size, it can also be used close to the antenna inside a large device or installation, and is ideal for on-site measurements. MegiQ has developed a new custom cabinet for the VNA-0440 and VNA-0460 series. It is a two piece milled aluminium cabinet that integrates all the different shielding measures that were used in the previous version. Besides a much nicer styling, the new cabinet is more robust, improves shielding and has better thermal behaviour, resulting in much quieter operation. The extra Generator port provides an additional signal port that can be used for measuring 3-port devices. A built-in Bias Generator provides a voltage/current source from -14V to +14V and 100mA. Each of the three ports can be routed to either the bias voltage, ground, or open. Included in the product are: VNA-0460e PC-software, for controlling, saving data and set-ups, analysis, reporting, etc. Power supply and USB Cable Documentation Carrying case With the VNA Application Programming Interface, the VNA-0460e can be used for automated production testing. Features: 2½-port VNA Frequency range 400MHz to 6GHz Measuring power -30 to +5dBm Data up to 20,000 points Port calibrated Signal Generator output Parametric sweeps Bias Voltage/Current generator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MegiQ VNA-0460e, 400MHz to 6GHz 2/3-port VNA - 17580 - TOP-electronics USA
Tucson, AZ, United States
MegiQ VNA-0460e, 400MHz to 6GHz 2/3-port VNA
17580
MegiQ VNA-0460e, 400MHz to 6GHz 2/3-port VNA 17580
MegiQ VNA-0460e, compact 400MHz to 6GHz 2/3-port Vector Network Analyzer with Bias Generator The VNA-0460e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the VNA-0460-ESB Starter Kit, a VNA and the VNA Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!) This VNA is ideal for measuring all kinds of micro-circuits like antennas, attenuators, amplifiers etc. Its frequency range includes most popular telecom bands such as GSM-GPRS-LTE, Wifi, DECT, GPS, ISM, Zigbee, and Bluetooth. With its small size, it can also be used close to the antenna inside a large device or installation, and is ideal for on-site measurements. MegiQ has developed a new custom cabinet for the VNA-0440 and VNA-0460 series. It is a two piece milled aluminium cabinet that integrates all the different shielding measures that were used in the previous version. Besides a much nicer styling, the new cabinet is more robust, improves shielding and has better thermal behaviour, resulting in much quieter operation. The extra Generator port provides an additional signal port that can be used for measuring 3-port devices. A built-in Bias Generator provides a voltage/current source from -14V to +14V and 100mA. Each of the three ports can be routed to either the bias voltage, ground, or open. Included in the product are: VNA-0460e PC-software, for controlling, saving data and set-ups, analysis, reporting, etc. Power supply and USB Cable Documentation Carrying case With the VNA Application Programming Interface, the VNA-0460e can be used for automated production testing. Features: 2½-port VNA Frequency range 400MHz to 6GHz Measuring power -30 to +5dBm Data up to 20,000 points Port calibrated Signal Generator output Parametric sweeps Bias Voltage/Current generator

MegiQ VNA-0460e, compact 400MHz to 6GHz 2/3-port Vector Network Analyzer with Bias Generator

The VNA-0460e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the VNA-0460-ESB Starter Kit, a VNA and the VNA Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!)
This VNA is ideal for measuring all kinds of micro-circuits like antennas, attenuators, amplifiers etc. Its frequency range includes most popular telecom bands such as GSM-GPRS-LTE, Wifi, DECT, GPS, ISM, Zigbee, and Bluetooth. With its small size, it can also be used close to the antenna inside a large device or installation, and is ideal for on-site measurements.
MegiQ has developed a new custom cabinet for the VNA-0440 and VNA-0460 series. It is a two piece milled aluminium cabinet that integrates all the different shielding measures that were used in the previous version. Besides a much nicer styling, the new cabinet is more robust, improves shielding and has better thermal behaviour, resulting in much quieter operation.

The extra Generator port provides an additional signal port that can be used for measuring 3-port devices.

A built-in Bias Generator provides a voltage/current source from -14V to +14V and 100mA. Each of the three ports can be routed to either the bias voltage, ground, or open.

Included in the product are:

  • VNA-0460e
  • PC-software, for controlling, saving data and set-ups, analysis, reporting, etc.
  • Power supply and USB Cable
  • Documentation
  • Carrying case

With the VNA Application Programming Interface, the VNA-0460e can be used for automated production testing.

Features:

  • 2½-port VNA
  • Frequency range 400MHz to 6GHz
  • Measuring power -30 to +5dBm
  • Data up to 20,000 points
  • Port calibrated
  • Signal Generator output
  • Parametric sweeps
  • Bias Voltage/Current generator
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Vector Network Analyzers
Product Number 17580
Product Name MegiQ VNA-0460e, 400MHz to 6GHz 2/3-port VNA
Frequency Range 6.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
12-Port 9 GHz Vector Network Analyzer - SN0912 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Low Noise Bare OEM - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details