Wilcoxon Sensing Technologies PCC420AP-50-M12 Compact vibration transmitter PCC420AP-50-M12

Description
Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 50 g full scale, proportional to acceleration, peak; top exit 4-pin M12 connector, 1/4-28 mounting hole (stud included)
Request a Quote
Description
Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 50 g full scale, proportional to acceleration, peak; top exit 4-pin M12 connector, 1/4-28 mounting hole (stud included)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCC420AP-50-M12 is a compact vibration transmitter designed to provide a 4-20 mA output proportional to acceleration, with a full-scale range of 50 g (490 m/sec¬=). It features both true RMS and calculated peak output options, allowing for flexibility in monitoring machine vibration. The device operates within a frequency response of 10 Hz to 2.0 kHz and has a repeatability of ± 2%. This sensor is powered through a 2-wire loop with a voltage requirement of 12 to 30 VDC and a maximum loop resistance of 700 Ω at 24 VDC. It is housed in a hermetically sealed 316L stainless steel case, suitable for harsh environments, and can operate in temperatures ranging from -40° to +105° C. The PCC420AP-50-M12 is equipped with a 4-pin M12 connector for easy integration into existing systems and includes a 1/4-28 UNF tapped hole for mounting. The product is manufactured in an ISO 9001 certified facility, ensuring quality and reliability. Accessories supplied with the sensor include a mounting stud and calibration data.

Datasheet Summary
Powered by GS/AI

The PCC420AP-50-M12 is a compact vibration transmitter designed to provide a 4-20 mA output proportional to acceleration, with a full-scale range of 50 g (490 m/sec¬=). It features both true RMS and calculated peak output options, allowing for flexibility in monitoring machine vibration. The device operates within a frequency response of 10 Hz to 2.0 kHz and has a repeatability of ± 2%. This sensor is powered through a 2-wire loop with a voltage requirement of 12 to 30 VDC and a maximum loop resistance of 700 Ω at 24 VDC. It is housed in a hermetically sealed 316L stainless steel case, suitable for harsh environments, and can operate in temperatures ranging from -40° to +105° C. The PCC420AP-50-M12 is equipped with a 4-pin M12 connector for easy integration into existing systems and includes a 1/4-28 UNF tapped hole for mounting. The product is manufactured in an ISO 9001 certified facility, ensuring quality and reliability. Accessories supplied with the sensor include a mounting stud and calibration data.

Suppliers

Company
Product
Description
Supplier Links
PCC420AP-50-M12 Compact vibration transmitter - PCC420AP-50-M12 - Wilcoxon Sensing Technologies
Frederick, MD, United States
PCC420AP-50-M12 Compact vibration transmitter
PCC420AP-50-M12
PCC420AP-50-M12 Compact vibration transmitter PCC420AP-50-M12
Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 50 g full scale, proportional to acceleration, peak; top exit 4-pin M12 connector, 1/4-28 mounting hole (stud included)

Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 50 g full scale, proportional to acceleration, peak; top exit 4-pin M12 connector, 1/4-28 mounting hole (stud included)

Supplier's Site Datasheet
Accelerometers - 2053-PCC420AP-50-M12-ND - DigiKey
Thief River Falls, MN, United States
ACCELEROMETER

ACCELEROMETER

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Vibration Transmitters Accelerometers
Product Number PCC420AP-50-M12 2053-PCC420AP-50-M12-ND
Product Name PCC420AP-50-M12 Compact vibration transmitter Accelerometers
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant
Sensor Technology Piezoelectric
Acceleration 50 g 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007023-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details