4-20 mA vibration sensors with dual temperature output, 85°C; 5.0 ips full scale, output proportional to velocity, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Vibration Transmitters |
| Product Number | PC425VP-50 |
| Product Name | PC425VP-50 Vibration transmitter and temperature sensor |
| Sensor Outputs | Velocity |
| Features | Corrosion Resistant |
| Sensor Technology | Piezoelectric |