Wilcoxon Sensing Technologies PC425VP-20-DA Vibration transmitter and temp sensor with raw acceleration output PC425VP-20-DA

Description
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 2.0 ips full scale, output proportional to velocity, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet
Description
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 2.0 ips full scale, output proportional to velocity, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC425VP-20-DA Vibration transmitter and temp sensor with raw acceleration output - PC425VP-20-DA - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC425VP-20-DA Vibration transmitter and temp sensor with raw acceleration output
PC425VP-20-DA
PC425VP-20-DA Vibration transmitter and temp sensor with raw acceleration output PC425VP-20-DA
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 2.0 ips full scale, output proportional to velocity, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 2.0 ips full scale, output proportional to velocity, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Vibration Transmitters
Product Number PC425VP-20-DA
Product Name PC425VP-20-DA Vibration transmitter and temp sensor with raw acceleration output
Sensor Outputs Acceleration; Velocity; Temperature
Features Corrosion Resistant
Sensor Technology Piezoelectric
Unlock Full Specs
to access all available technical data