4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 1.0 ips full scale, output proportional to velocity, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Vibration Transmitters |
| Product Number | PC425VP-10-DA |
| Product Name | PC425VP-10-DA Vibration transmitter and temp sensor with raw acceleration output |
| Sensor Outputs | Acceleration; Velocity; Temperature |
| Features | Corrosion Resistant |
| Sensor Technology | Piezoelectric |