Wilcoxon Sensing Technologies PC425AR-50 Vibration transmitter and temperature sensor PC425AR-50

Description
4-20 mA vibration sensors with dual temperature output, 85°C; 50g full scale, output proportional to acceleration, RMS; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet
Description
4-20 mA vibration sensors with dual temperature output, 85°C; 50g full scale, output proportional to acceleration, RMS; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC425AR-50 Vibration transmitter and temperature sensor - PC425AR-50 - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC425AR-50 Vibration transmitter and temperature sensor
PC425AR-50
PC425AR-50 Vibration transmitter and temperature sensor PC425AR-50
4-20 mA vibration sensors with dual temperature output, 85°C; 50g full scale, output proportional to acceleration, RMS; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

4-20 mA vibration sensors with dual temperature output, 85°C; 50g full scale, output proportional to acceleration, RMS; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Vibration Transmitters
Product Number PC425AR-50
Product Name PC425AR-50 Vibration transmitter and temperature sensor
Sensor Outputs Acceleration
Features Corrosion Resistant
Sensor Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV122 - ifm efector inc.
Specs
Measurement Axes Single
Sensor Mounting set screw
Sensor Technology MEMS
View Details
5 suppliers
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Outputs Acceleration
Sensor Mounting Panel Mounted
Features Filters; IEPE
View Details
Vibration Transmitter and Switch - VDX500 - Sitron
Specs
Measurement Axes Single
Features Explosion Proof
Frequency Range 40 to 1000 Hz
View Details
Expandable DVRT Signal Conditioner - DEMOD - DVRT®-2 - LORD MicroStrain Sensing Systems
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details