4-20 mA vibration sensors with dual temperature output, 85°C; 10g full scale, output proportional to acceleration, RMS; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Vibration Transmitters |
| Product Number | PC425AR-10 |
| Product Name | PC425AR-10 Vibration transmitter and temperature sensor |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant |
| Sensor Technology | Piezoelectric |