Wilcoxon Sensing Technologies PC425AR-10-DA Vibration transmitter and temp sensor with raw acceleration output PC425AR-10-DA

Description
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 10g full scale, output proportional to acceleration, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet
Description
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 10g full scale, output proportional to acceleration, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC425AR-10-DA Vibration transmitter and temp sensor with raw acceleration output - PC425AR-10-DA - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC425AR-10-DA Vibration transmitter and temp sensor with raw acceleration output
PC425AR-10-DA
PC425AR-10-DA Vibration transmitter and temp sensor with raw acceleration output PC425AR-10-DA
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 10g full scale, output proportional to acceleration, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 10g full scale, output proportional to acceleration, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Vibration Transmitters
Product Number PC425AR-10-DA
Product Name PC425AR-10-DA Vibration transmitter and temp sensor with raw acceleration output
Sensor Outputs Acceleration; Temperature
Features Corrosion Resistant
Sensor Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV122 - ifm efector inc.
Specs
Measurement Axes Single
Sensor Mounting set screw
Sensor Technology MEMS
View Details
5 suppliers
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Outputs Acceleration
Features Filters; IEPE
Sensor Technology Piezoelectric
View Details
Vibration Transmitter and Switch - VDX500 - Sitron
Specs
Measurement Axes Single
Features Explosion Proof
Frequency Range 40 to 1000 Hz
View Details
Expandable DVRT Signal Conditioner - DEMOD - DVRT®-2 - LORD MicroStrain Sensing Systems
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details