Wilcoxon Sensing Technologies PC425AP-20-DA Vibration transmitter and temp sensor with raw acceleration output PC425AP-20-DA

Description
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 20g full scale, output proportional to acceleration, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet
Description
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 20g full scale, output proportional to acceleration, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC425AP-20-DA Vibration transmitter and temp sensor with raw acceleration output - PC425AP-20-DA - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC425AP-20-DA Vibration transmitter and temp sensor with raw acceleration output
PC425AP-20-DA
PC425AP-20-DA Vibration transmitter and temp sensor with raw acceleration output PC425AP-20-DA
4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 20g full scale, output proportional to acceleration, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 20g full scale, output proportional to acceleration, peak; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance; side exit 3-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Vibration Transmitters
Product Number PC425AP-20-DA
Product Name PC425AP-20-DA Vibration transmitter and temp sensor with raw acceleration output
Sensor Outputs Acceleration; Temperature
Features Corrosion Resistant
Sensor Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV121 - ifm efector inc.
Specs
Measurement Axes Single
Sensor Mounting set screw
Sensor Technology MEMS
View Details
5 suppliers
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Outputs Acceleration
Sensor Mounting Panel Mounted
Features Filters; IEPE
View Details
Inertial Measurement Unit - MS-IMU3030 - Memsense, LLC
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt
Acceleration -8 to 8 g
View Details
Solid State Loop-Powered Vibration and Temperature Sensors - 972-A10-H2 - Columbia Research Labs, Inc.
Specs
Measurement Axes Single
Acceleration 0.0 to 10 g
Frequency Range 5 to 2000 Hz
View Details