Wilcoxon Sensing Technologies HV201 Wind turbine accelerometer HV201

Description
High EMI resistance accelerometer for condition monitoring of wind turbines, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud
Request a Quote Datasheet
Description
High EMI resistance accelerometer for condition monitoring of wind turbines, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HV201 Wind turbine accelerometer - HV201 - Wilcoxon Sensing Technologies
Frederick, MD, United States
HV201 Wind turbine accelerometer
HV201
HV201 Wind turbine accelerometer HV201
High EMI resistance accelerometer for condition monitoring of wind turbines, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud

High EMI resistance accelerometer for condition monitoring of wind turbines, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, M8 integral mounting stud

Supplier's Site Datasheet
Accelerometers - 2053-HV201-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-HV201-ND
Accelerometers 2053-HV201-ND
Accelerometer X Axis ±80g 0.5Hz ~ 12kHz

Accelerometer X Axis ±80g 0.5Hz ~ 12kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number HV201 2053-HV201-ND
Product Name HV201 Wind turbine accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 12000 Hz 0.5000 to 12000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055D1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20020181-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 2500 Hz
View Details