Wilcoxon Sensing Technologies HV200 Wind turbine accelerometer HV200

Description
High EMI resistance accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, 1/4-28 integral mounting stud
Request a Quote Datasheet
Description
High EMI resistance accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, 1/4-28 integral mounting stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HV200 Wind turbine accelerometer - HV200 - Wilcoxon Sensing Technologies
Frederick, MD, United States
HV200 Wind turbine accelerometer
HV200
HV200 Wind turbine accelerometer HV200
High EMI resistance accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, 1/4-28 integral mounting stud

High EMI resistance accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit 2 pin MIL-C-5015 connector, 1/4-28 integral mounting stud

Supplier's Site Datasheet
Accelerometers - 2053-HV200-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-HV200-ND
Accelerometers 2053-HV200-ND
Accelerometer X Axis ±80g 0.5Hz ~ 12kHz

Accelerometer X Axis ±80g 0.5Hz ~ 12kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number HV200 2053-HV200-ND
Product Name HV200 Wind turbine accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 12000 Hz 0.5000 to 12000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometer, CCLD, Miniature, 5 mV/g, - -4516--001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Plug & Play Accelerometers - 20009922-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 1300 Hz
View Details