High EMI resistance accelerometer, 100 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 4 pin M12 connector, 1/4-28 integral mounting stud
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Accelerometers |
| Product Number | HV101LF |
| Product Name | HV101LF Low frequency wind turbine accelerometer |
| Sensor Technology | Piezoelectric |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant; IEPE |