Wilcoxon Sensing Technologies 993A Triaxial accelerometer 993A

Description
3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw
Request a Quote
Description
3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 993A Triaxial accelerometer from Wilcoxon Sensing Technologies is designed for general-purpose vibration measurement. It features a sensitivity of 100 mV/g with a tolerance of ±10% at 25°C and an acceleration range of up to 50 g peak. The frequency response spans from 2 Hz to 2,000 Hz across all channels, with a maximum amplitude nonlinearity of 1%. This accelerometer operates within a temperature range of -50°C to +120°C and has a vibration limit of 500 g peak and a shock limit of 5,000 g peak. It utilizes a PZT ceramic shear sensing element and has a low transverse sensitivity of 5% of axial. The device is powered by a voltage source of 18-30 VDC, drawing between 2-10 mA of current. The 993A is housed in a hardcoated aluminum case, weighs 88 grams, and is equipped with a 4-pin Bendix PC02A-8-4P output connector. It is designed for easy mounting with a 1/4-28 captive socket head screw. The accelerometer is also case isolated and internally shielded, ensuring reliable performance in various environments.

Datasheet Summary
Powered by GS/AI

The 993A Triaxial accelerometer from Wilcoxon Sensing Technologies is designed for general-purpose vibration measurement. It features a sensitivity of 100 mV/g with a tolerance of ±10% at 25°C and an acceleration range of up to 50 g peak. The frequency response spans from 2 Hz to 2,000 Hz across all channels, with a maximum amplitude nonlinearity of 1%. This accelerometer operates within a temperature range of -50°C to +120°C and has a vibration limit of 500 g peak and a shock limit of 5,000 g peak. It utilizes a PZT ceramic shear sensing element and has a low transverse sensitivity of 5% of axial. The device is powered by a voltage source of 18-30 VDC, drawing between 2-10 mA of current. The 993A is housed in a hardcoated aluminum case, weighs 88 grams, and is equipped with a 4-pin Bendix PC02A-8-4P output connector. It is designed for easy mounting with a 1/4-28 captive socket head screw. The accelerometer is also case isolated and internally shielded, ensuring reliable performance in various environments.

Suppliers

Company
Product
Description
Supplier Links
993A Triaxial accelerometer - 993A - Wilcoxon Sensing Technologies
Frederick, MD, United States
993A Triaxial accelerometer
993A
993A Triaxial accelerometer 993A
3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw

3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw

Supplier's Site Datasheet
Accelerometers - 2053-993A-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-993A-ND
Accelerometers 2053-993A-ND
Accelerometer X Axis ±50g 2Hz ~ 2kHz

Accelerometer X Axis ±50g 2Hz ~ 2kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 993A 2053-993A-ND
Product Name 993A Triaxial accelerometer Accelerometers
Measurement Axes Triaxial Single
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features IEPE
Acceleration 50 g 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Airborne Accelerometer - 3077A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Vibration Sensors - 20025022-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 1750 Hz
View Details