Wilcoxon Sensing Technologies 797L-3 Low frequency accelerometer 797L-3

Description
Low frequency accelerometer, 200 mV/g sensitivity, ±5% tolerance, IsoRing, side exit MIL-C-5015 connector, case isolated
Datasheet
Description
Low frequency accelerometer, 200 mV/g sensitivity, ±5% tolerance, IsoRing, side exit MIL-C-5015 connector, case isolated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
797L-3 Low frequency accelerometer - 797L-3 - Wilcoxon Sensing Technologies
Frederick, MD, United States
797L-3 Low frequency accelerometer
797L-3
797L-3 Low frequency accelerometer 797L-3
Low frequency accelerometer, 200 mV/g sensitivity, ±5% tolerance, IsoRing, side exit MIL-C-5015 connector, case isolated

Low frequency accelerometer, 200 mV/g sensitivity, ±5% tolerance, IsoRing, side exit MIL-C-5015 connector, case isolated

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Accelerometers
Product Number 797L-3
Product Name 797L-3 Low frequency accelerometer
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
Features Corrosion Resistant; IEPE
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Accelerometer - 3225F1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20011423-01 - TE Connectivity
Specs
Measurement Axes Triaxial
Acceleration 50 g
Frequency Range 2 to 15000 Hz
View Details
2 suppliers
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details