Vibration sensor, ultra-low noise, velocity output, 500 mV/in/sec, ±10% sensitivity tolerance, case isolated, top exit MIL-C-5015 connector
Accelerometer X Axis 2.5Hz ~ 7kHz
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 793V-5 | 2053-793V-5-ND |
| Product Name | 793V-5 Ultra low noise velocity sensor | Accelerometers |
| Device Category | Sensor / Transducer | Sensor / Transducer |
| Frequency Range | 5 to 7000 Hz | 2.5 to 7000 Hz |
| Operating Temperature | -58 to 248 F (-50 to 120 C) | -58 to 248 F (-50 to 120 C) |