Wilcoxon Sensing Technologies 793V-33 Intrinsically Safe velocity output accelerometer 793V-33

Description
Intrinsically Safe, ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, CSA certified for operation in Class I Division 1 hazardous areas
Datasheet
Description
Intrinsically Safe, ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, CSA certified for operation in Class I Division 1 hazardous areas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
793V-33 Intrinsically Safe velocity output accelerometer - 793V-33 - Wilcoxon Sensing Technologies
Frederick, MD, United States
793V-33 Intrinsically Safe velocity output accelerometer
793V-33
793V-33 Intrinsically Safe velocity output accelerometer 793V-33
Intrinsically Safe, ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, CSA certified for operation in Class I Division 1 hazardous areas

Intrinsically Safe, ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, CSA certified for operation in Class I Division 1 hazardous areas

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Accelerometers
Product Number 793V-33
Product Name 793V-33 Intrinsically Safe velocity output accelerometer
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
General Purpose Accelerometer - 3055F8 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 1201F-1000-360-001 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1000 g
Frequency Range 0.0 to 3000 Hz
View Details