High g level piezoelectric accelerometer, 10 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated
Accelerometer X Axis ±500g 1Hz ~ 15kHz
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 793-10 | 2053-793-10-ND |
| Product Name | 793-10 High g piezoelectric accelerometer | Accelerometers |
| Sensor Technology | Piezoelectric | |
| Sensor Outputs | Acceleration | Acceleration |
| Features | Corrosion Resistant; IEPE | |
| Acceleration | 500 g | 500 g |
| Frequency Range | 1 to 15000 Hz | 1 to 15000 Hz |