The 787F General Purpose Integral Cable Accelerometer from Wilcoxon Sensing Technologies features a sensitivity of 100 mV/g with a tolerance of ±5% at 25°C. It has an acceleration range of up to 80 g peak and a frequency response of 1 to 5,000 Hz (±10%) and 0.5 to 10,000 Hz (±3 dB). The device operates within a temperature range of -50°C to +120°C and is designed to withstand a vibration limit of 500 g and a shock limit of 5,000 g. This accelerometer utilizes a PZT ceramic shear sensing element and has a resonance frequency of 22 kHz. It is hermetically sealed and constructed from 316L stainless steel, making it suitable for submerged applications up to 30 ft. The accelerometer is powered by a voltage source of 18 to 30 VDC and requires a current of 2 to 10 mA. It includes a 16 ft. integral cable with a blunt cut and is supplied with a captive hex head screw and calibration data. The 787F has a maximum transverse sensitivity of 5% of axial and an electrical noise equivalent of 700 µg (broadband) at 2.5 Hz to 25 kHz. The output impedance is capped at 100 Ω, and the bias output voltage is 12 VDC. This product is manufactured in an ISO 9001 facility, ensuring quality standards are met.
General purpose accelerometer, side exit 16' J9T2A integral cable, 100 mV/g sensitivity, ±5% tolerance, shield connected to case
Accelerometer X Axis ±80g 0.5Hz ~ 10kHz
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 787F | 2053-787F-ND |
| Product Name | 787F General purpose integral cable accelerometer | Accelerometers |
| Sensor Technology | Piezoelectric | |
| Sensor Outputs | Acceleration | Acceleration |
| Features | Corrosion Resistant; IEPE | |
| Acceleration | 80 g | 80 g |
| Frequency Range | 0.5000 to 10000 Hz | 0.5000 to 10000 Hz |