Wilcoxon Sensing Technologies 787AM8 Low profile general purpose accelerometer 787AM8

Description
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, M8 captive bolt
Request a Quote Datasheet
Description
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, M8 captive bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
787AM8 Low profile general purpose accelerometer - 787AM8 - Wilcoxon Sensing Technologies
Frederick, MD, United States
787AM8 Low profile general purpose accelerometer
787AM8
787AM8 Low profile general purpose accelerometer 787AM8
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, M8 captive bolt

Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, M8 captive bolt

Supplier's Site Datasheet
Accelerometers - 2053-787AM8-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-787AM8-ND
Accelerometers 2053-787AM8-ND
Accelerometer X Axis ±80g 0.5Hz ~ 10kHz

Accelerometer X Axis ±80g 0.5Hz ~ 10kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 787AM8 2053-787AM8-ND
Product Name 787AM8 Low profile general purpose accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 10000 Hz 0.5000 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Gearbox, Side Conn, 10mV/g - -4523--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 10205538-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.1000 to 6000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details