Class I Division 2 low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 787A-D2 |
| Product Name | 787A-D2 Class I Div 2 low profile general purpose accelerometer |
| Sensor Technology | Piezoelectric |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant; IEPE |