Wilcoxon Sensing Technologies 787A-10 Low profile general purpose accelerometer 787A-10

Description
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, 500 g amplitude range, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
Datasheet
Description
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, 500 g amplitude range, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
787A-10 Low profile general purpose accelerometer - 787A-10 - Wilcoxon Sensing Technologies
Frederick, MD, United States
787A-10 Low profile general purpose accelerometer
787A-10
787A-10 Low profile general purpose accelerometer 787A-10
Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, 500 g amplitude range, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw

Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, 500 g amplitude range, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Accelerometers
Product Number 787A-10
Product Name 787A-10 Low profile general purpose accelerometer
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
Features Corrosion Resistant; IEPE
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13201A-2401 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details