Wilcoxon Sensing Technologies 786V Velocity sensor 786V

Description
Top exit, velocity output, case isolated, MIL-C-5015 connector, 100 mV/in/sec sensitivity, ±5% sensitivity tolerance
Request a Quote Datasheet
Description
Top exit, velocity output, case isolated, MIL-C-5015 connector, 100 mV/in/sec sensitivity, ±5% sensitivity tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
786V Velocity sensor - 786V - Wilcoxon Sensing Technologies
Frederick, MD, United States
786V Velocity sensor
786V
786V Velocity sensor 786V
Top exit, velocity output, case isolated, MIL-C-5015 connector, 100 mV/in/sec sensitivity, ±5% sensitivity tolerance

Top exit, velocity output, case isolated, MIL-C-5015 connector, 100 mV/in/sec sensitivity, ±5% sensitivity tolerance

Supplier's Site Datasheet
Accelerometers - 2053-786V-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-786V-ND
Accelerometers 2053-786V-ND
Accelerometer X Axis ±500g 30kHz

Accelerometer X Axis ±500g 30kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 786V 2053-786V-ND
Product Name 786V Velocity sensor Accelerometers
Sensor Technology Piezoelectric
Device Category Sensor / Transducer Sensor / Transducer
Sensor Outputs Velocity Acceleration
Features Corrosion Resistant; IEPE
Frequency Range 1 to 12000 Hz 30000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details