Wilcoxon Sensing Technologies 786LF Extremely low frequency accelerometer 786LF

Description
Extremely low frequency accelerometer (0.1 Hz), 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet
Description
Extremely low frequency accelerometer (0.1 Hz), 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
786LF Extremely low frequency accelerometer - 786LF - Wilcoxon Sensing Technologies
Frederick, MD, United States
786LF Extremely low frequency accelerometer
786LF
786LF Extremely low frequency accelerometer 786LF
Extremely low frequency accelerometer (0.1 Hz), 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated

Extremely low frequency accelerometer (0.1 Hz), 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated

Supplier's Site Datasheet
Accelerometers - 2053-786LF-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-786LF-ND
Accelerometers 2053-786LF-ND
Accelerometer X Axis ±50g 0.2Hz ~ 13kHz

Accelerometer X Axis ±50g 0.2Hz ~ 13kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number 786LF 2053-786LF-ND
Product Name 786LF Extremely low frequency accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 50 g 50 g
Frequency Range 0.1000 to 13000 Hz 0.2000 to 13000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Submersible Triaxial Accelerometer - 3623A5T-10 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Plug & Play Accelerometers - 20005537-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 6 g
Frequency Range 0.0 to 200 Hz
View Details